3 dB 90° 7 - 12.4 GHz Cross Over Hybrid Coupler
COUPLER: SMA 7-12.4GHZ 3DB (THIC
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 3dB 30W Module, SMA Connectors
| Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R433721700 | R433721700 | R433721700 |
| Product Name | RF Hybrid Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| Package Type | Connectorized | ||
| Frequency Range | 7000.00 to 12400.00 MHz | 7000.00 to 12400.00 MHz | 7000.00 to 12400.00 MHz |
| Power | 30.00 watts | 30.00 watts | |
| Insertion Loss | 0.40 dB | 0.40 dB |