Dual directional coupler 20 - 1000 MHz, 1500 watt, 50 dB
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | IPP-3174 |
| Product Name | RF Dual Directional Coupler |
| RF Coupler Type | Dual Directional |
| Package Type | Connectorized |
| Frequency Range | 20.00 to 1500.00 MHz |
| Power | 1500.00 watts |