Coupler: SMA 12.4-18 GHz 20 dB (Thickness 10mm)
RF Directional Coupler General Purpose 12.4GHz ~ 18GHz 20 ± 1dB 50W Module, SMA Connectors
COUPLER: SMA 12.4-18GHZ 20DB (TH
| Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R433834700 | R433834700 | R433834700 |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Connectorized | ||
| Frequency Range | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz | 12400.00 to 18000.00 MHz |
| Power | 50.00 watts | 50.00 watts |