RF DIR COUPLER 800MHZ-1GHZ SMD
RF Directional Coupler General Purpose 800MHz ~ 1GHz 70W 4-SMD, No Lead Exposed Pad
RF DIR COUPLER 800MHZ-1GHZ SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler General Purpose 800MHz ~ 1GHz 70W 4-SMD, No Lead Exposed Pad
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X3C09P1-04SCT-ND | X3C09P1-04S | X3C09P1-04S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead Exposed Pad | ||
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |