Innovative Power Products, Inc. RF Dual Directional Coupler IPP-3190

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Dual Directional Coupler - IPP-3190 - Richardson RFPD
Downers Grove, IL, United States
RF Dual Directional Coupler
IPP-3190
RF Dual Directional Coupler IPP-3190
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-3190
Product Name RF Dual Directional Coupler
RF Coupler Type Dual Directional
Package Type Connectorized
Frequency Range 2000.00 to 6000.00 MHz
Power 400.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSM-8-6.1G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 5800.00 to 6400.00 MHz
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
WR-22 High Directivity Waveguide Coupler, 10 dB 33-50 GHz - C10-2200WG - Marki Microwave LLC
Specs
Frequency Range 33000.00 to 50000.00 MHz
View Details