MACOM RF Directional Coupler MACP-008248-CH0

Description
The MACP-008248-CH0670 is a high performance 75 ohm Coupler, in an SM-103 low cost, surface mount package. The MACP-008248-CH0670 is specifically designed for extremely low intermod distortion in CATV applications.
Request a Quote
Description
The MACP-008248-CH0670 is a high performance 75 ohm Coupler, in an SM-103 low cost, surface mount package. The MACP-008248-CH0670 is specifically designed for extremely low intermod distortion in CATV applications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
MACP-008248-CH0
RF Directional Coupler MACP-008248-CH0
The MACP-008248-CH0670 is a high performance 75 ohm Coupler, in an SM-103 low cost, surface mount package. The MACP-008248-CH0670 is specifically designed for extremely low intermod distortion in CATV applications.

The MACP-008248-CH0670 is a high performance 75 ohm Coupler, in an SM-103 low cost, surface mount package. The MACP-008248-CH0670 is specifically designed for extremely low intermod distortion in CATV applications.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number MACP-008248-CH0
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 5.00 to 870.00 MHz
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details
RF Directional Coupler - 3157-ZADC-10-63-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2500.00 to 6000.00 MHz
View Details