Radiall RF Directional Coupler R433723000

Description
50W 7 - 12.4 GHz 10 dB Directional Coupler
Request a Quote Datasheet
Description
50W 7 - 12.4 GHz 10 dB Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433723000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433723000
RF Directional Coupler R433723000
50W 7 - 12.4 GHz 10 dB Directional Coupler

50W 7 - 12.4 GHz 10 dB Directional Coupler

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433723000
RF and Wireless - RF Directional Coupler R433723000
COUPLER: SMA 7-12.4GHZ 10DB FLAT

COUPLER: SMA 7-12.4GHZ 10DB FLAT

Supplier's Site
RF Directional Coupler - R433723000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433723000
RF Directional Coupler R433723000
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 10 ± 0.8dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 10 ± 0.8dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433723000 R433723000 R433723000
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 7000.00 to 12400.00 MHz 7000.00 to 12400.00 MHz 7000.00 to 12400.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5655550 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details
12 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-12-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
Dual Directional Couplers - NDDC-400-2000-K3-40-N - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 400.00 to 2000.00 MHz
Power 300.00 watts
View Details
RF Directional Coupler - 1761-FPC07802-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 0.00 to 40000.00 MHz
View Details