MACOM RF Directional Coupler MACP-008764-CH0370

Description
The MACP-008764-CH0370 is a high performance 75Ohm coupler in a low cost, surface mount package. Ideally suited for high volume CATV applications. Typical applications include set-top boxes, network interface units, cable amplifiers and headend equipment.
Request a Quote Datasheet
Description
The MACP-008764-CH0370 is a high performance 75Ohm coupler in a low cost, surface mount package. Ideally suited for high volume CATV applications. Typical applications include set-top boxes, network interface units, cable amplifiers and headend equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
MACP-008764-CH0370
RF Directional Coupler MACP-008764-CH0370
The MACP-008764-CH0370 is a high performance 75Ohm coupler in a low cost, surface mount package. Ideally suited for high volume CATV applications. Typical applications include set-top boxes, network interface units, cable amplifiers and headend equipment.

The MACP-008764-CH0370 is a high performance 75Ohm coupler in a low cost, surface mount package. Ideally suited for high volume CATV applications. Typical applications include set-top boxes, network interface units, cable amplifiers and headend equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number MACP-008764-CH0370
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 5.00 to 1000.00 MHz
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Coupler - 5o5674480 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 1400.00 to 2000.00 MHz
Power 120.00 watts
View Details
6.8 dB SMT Directional Coupler, 5 - 1250 MHz, 75Ω - DBTC-6-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers