TTM Technologies Inc. RF Hybrid Coupler X4C20K1-03SR1

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - X4C20K1-03SR1 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
X4C20K1-03SR1
RF Hybrid Coupler X4C20K1-03SR1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number X4C20K1-03SR1
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Space Qualified 180° Hybrid Coupler 4010265-SQ - 4010265-SQ - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 26500.00 MHz
View Details
RF Directional Coupler - 1761-FPC07803-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 0.00 to 40000.00 MHz
View Details
136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details