MACOM RF Directional Coupler MACP-007984-MDC201

Description
M/A-COM’s MACP-007984-MDC201 is a RoHS Compliant broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. MACP-007984-MDC201 is available in an SM-22 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles. Parts are packaged in tape & reel.
Request a Quote
Description
M/A-COM’s MACP-007984-MDC201 is a RoHS Compliant broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. MACP-007984-MDC201 is available in an SM-22 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles. Parts are packaged in tape & reel.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - MACP-007984-MDC201 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
MACP-007984-MDC201
RF Directional Coupler MACP-007984-MDC201
M/A-COM’s MACP-007984-MDC201 is a RoHS Compliant broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. MACP-007984-MDC201 is available in an SM-22 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles. Parts are packaged in tape & reel.

M/A-COM’s MACP-007984-MDC201 is a RoHS Compliant broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. MACP-007984-MDC201 is available in an SM-22 surface mount package and is designed to be utilized in both standard reflow and high temperature soldering reflow profiles. Parts are packaged in tape & reel.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number MACP-007984-MDC201
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 350.00 to 450.00 MHz
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMC-1-2-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 MHz
View Details