Radiall RF Hybrid Coupler R432631000

Description
3 dB 90° 4 - 8 GHz Hybrid Coupler
Request a Quote Datasheet
Description
3 dB 90° 4 - 8 GHz Hybrid Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R432631000 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R432631000
RF Hybrid Coupler R432631000
3 dB 90° 4 - 8 GHz Hybrid Coupler

3 dB 90° 4 - 8 GHz Hybrid Coupler

Supplier's Site Datasheet
RF Directional Coupler - R432631000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R432631000
RF Directional Coupler R432631000
RF Directional Coupler General Purpose 4GHz ~ 8GHz 3dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 4GHz ~ 8GHz 3dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R432631000
RF and Wireless - RF Directional Coupler R432631000
COUPLER: SMA 4-8GHZ 3DB

COUPLER: SMA 4-8GHZ 3DB

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R432631000 R432631000 R432631000
Product Name RF Hybrid Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
Package Type Connectorized
Frequency Range 4000.00 to 8000.00 MHz 4000.00 to 8000.00 MHz 4000.00 to 8000.00 MHz
Power 50.00 watts 50.00 watts
Insertion Loss 0.30 dB 0.30 dB
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 40GHz Rated at 30 Watts - HRT-HC(2000/40000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 30.00 watts
View Details
Hybrid Couplers - WMQH-1-2-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 1000.00 to 2000.00 MHz
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Couplers 1824 - 1824 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 20.00 watts
View Details