MACOM RF Directional Coupler MACP-011050

Description
RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 9dB
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 9dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1465-1839-1-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-1839-1-ND
RF Directional Coupler 1465-1839-1-ND
RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 9dB

RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 9dB

Buy Now Datasheet
RF Directional Coupler - MACP-011050 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
MACP-011050
RF Directional Coupler MACP-011050
The MACP-011050 is a 9 dB coupler in a surface mount package. Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications.

The MACP-011050 is a 9 dB coupler in a surface mount package.

Ideally suited for CATV, Full Duplex and DOCSIS 3.1 applications.

Supplier's Site Datasheet
1225 MHZ Rf Directional Coupler - 850-MACP-011050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1225 MHZ Rf Directional Coupler
850-MACP-011050
1225 MHZ Rf Directional Coupler 850-MACP-011050
9DB COUPLER 5 - 1225 MHZ Product overview: MACP-011050 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1225 MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011050 can be used for catalog matching and distributor lookup.

9DB COUPLER 5 - 1225 MHZ Product overview: MACP-011050 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1225 MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1225 MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - MACP-011050 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
MACP-011050
RF Directional Coupler MACP-011050
RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 9dB

RF Directional Coupler General Purpose 5MHz ~ 1.225GHz 9dB

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 1465-1839-1-ND MACP-011050 850-MACP-011050 MACP-011050
Product Name RF Directional Coupler RF Directional Coupler 1225 MHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Frequency Range 5.00 to 1225.00 MHz 5.00 to 1225.00 MHz 5.00 to 1225.00 MHz 5.00 to 1225.00 MHz
Coupling 9.00 dB 9.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Directional Couplers - NSDC-10750-12750-50-30-S - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 10750.00 to 12750.00 MHz
Power 50.00 watts
View Details
C16-0667, DIRECTIONAL COUPLER - C16-0667 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized
Frequency Range 6000.00 to 67000.00 MHz
View Details
High Frequency Directional Coupler - FPC06154 - Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-ZVDC-20-0123+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 1000.00 to 20000.00 MHz
View Details