Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
13DBCOUPLER,ROHS VERSON OF EMDC- Product overview: MACP-009736-CD0160 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-009736-CD01
RF Directional Coupler General Purpose 5MHz ~ 1GHz 13 ± 1.1dB 250mW SM-22
RF Directional Coupler General Purpose 5MHz ~ 1GHz 13 ± 1.1dB 250mW SM-22
RF Directional Coupler General Purpose 5MHz ~ 1GHz 13 ± 1.1dB 250mW SM-22
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | MACP-009736-CD0160 | 850-MACP-009736-CD0160 | 1465-MACP-009736-CD0160TR-ND | MACP-009736-CD0160 |
| Product Name | RF Directional Coupler | Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | SM-22 | SM-22 | |
| Frequency Range | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz |
| Power | 0.25 watts | 0.25 watts | 0.25 watts |