RF Directional Coupler General Purpose 5MHz ~ 1.5GHz 20dB 500mW 6-SMD Module
RF Directional Coupler General Purpose 5MHz ~ 1.5GHz 20dB 500mW 6-SMD Module
The MACP-011013 is a 20 dB coupler in a low cost, surface mount package. Ideally suited for broadband CATV applications.
RF DIR COUPLER 5MHZ-1.5GHZ 6SMD Product overview: MACP-011013 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.5GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011013 can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 5MHz ~ 1.5GHz 20dB 500mW 6-SMD Module
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-1717-2-ND | MACP-011013 | 850-MACP-011013 | MACP-011013 |
| Product Name | RF Directional Coupler | RF Directional Coupler | 5MHZ 1.5GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 6-SMD Module | Surface Mount | 6-SMD Module | |
| Frequency Range | 5.00 to 1500.00 MHz | 5.00 to 1500.00 MHz | 5.00 to 1500.00 MHz | 5.00 to 1500.00 MHz |
| Power | 0.50 watts | 0.00 watts | 0.50 watts |