TTM Technologies Inc. SMD 1.8GHZ 2.4GHZ Rf Directional Coupler X3C21P1-03S

Description
RF DIR COUPLER 1.8GHZ-2.4GHZ SMD Product overview: X3C21P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHZ, 2.4GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.8GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C21P1-03S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIR COUPLER 1.8GHZ-2.4GHZ SMD Product overview: X3C21P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHZ, 2.4GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.8GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C21P1-03S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.8GHZ 2.4GHZ Rf Directional Coupler - 850-X3C21P1-03S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.8GHZ 2.4GHZ Rf Directional Coupler
850-X3C21P1-03S
SMD 1.8GHZ 2.4GHZ Rf Directional Coupler 850-X3C21P1-03S
RF DIR COUPLER 1.8GHZ-2.4GHZ SMD Product overview: X3C21P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHZ, 2.4GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.8GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C21P1-03S can be used for catalog matching and distributor lookup.

RF DIR COUPLER 1.8GHZ-2.4GHZ SMD Product overview: X3C21P1-03S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.8GHZ, 2.4GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1.8GHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C21P1-03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - 1173-1112-1-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1112-1-ND
RF Directional Coupler 1173-1112-1-ND
RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

Buy Now Datasheet
RF Directional Coupler - 1173-1112-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1112-2-ND
RF Directional Coupler 1173-1112-2-ND
RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

Buy Now Datasheet
RF Directional Coupler - 1173-1112-6-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1173-1112-6-ND
RF Directional Coupler 1173-1112-6-ND
RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

Buy Now Datasheet
RF Hybrid Coupler - X3C21P1-03S - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
X3C21P1-03S
RF Hybrid Coupler X3C21P1-03S
Hybrid Coupler, 3 dB, 90°. The X3C21P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE and WIMAX band applications. The X3C21P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Hybrid Coupler, 3 dB, 90°. The X3C21P1-03S is a low profile, high performance 3dB hybrid coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for LTE and WIMAX band applications. The X3C21P1-03S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 110 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet
RF Directional Coupler - X3C21P1-03S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
X3C21P1-03S
RF Directional Coupler X3C21P1-03S
RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

RF Directional Coupler LTE, WiMAX 1.8GHz ~ 2.4GHz 3dB 90W 2520 (6450 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number 850-X3C21P1-03S 1173-1112-1-ND X3C21P1-03S X3C21P1-03S
Product Name SMD 1.8GHZ 2.4GHZ Rf Directional Coupler RF Directional Coupler RF Hybrid Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type 2520 (6450 Metric) 2520 (6450 Metric) Surface Mount
Frequency Range 1800.00 to 2400.00 MHz 1800.00 to 2400.00 MHz 1800.00 to 2300.00 MHz 1800.00 to 2400.00 MHz
Power 90.00 watts 90.00 watts 90.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

19.7 dB SMT Directional Coupler, 450 - 1000 MHz, 50Ω - ADC-20-13+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
RF Directional Coupler - 1761-FPC07337-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 6000.00 to 18000.00 MHz
View Details
Directional Couplers 264006 - 264006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 26500.00 to 40000.00 MHz
Power 20.00 watts
View Details