Innovative Power Products, Inc. Impedance Transforming Coupler IPP-7103IT

Description
Impedance Transforming SMD Coupler, 90 degree , 400-1000 MHz, 200W
Request a Quote Datasheet
Description
Impedance Transforming SMD Coupler, 90 degree , 400-1000 MHz, 200W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Transforming Coupler - IPP-7103IT - Richardson RFPD
Downers Grove, IL, United States
Impedance Transforming Coupler
IPP-7103IT
Impedance Transforming Coupler IPP-7103IT
Impedance Transforming SMD Coupler, 90 degree , 400-1000 MHz, 200W

Impedance Transforming SMD Coupler, 90 degree , 400-1000 MHz, 200W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-7103IT
Product Name Impedance Transforming Coupler
Package Type Surface Mount
Impedance 50 ohms
Frequency Range 400.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 158020 - 158020 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 8000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC06074-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details