Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLER 5MHZ-1.2GHZ 6SMD Product overview: MACP-011038 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011038 can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 5MHz ~ 1.2GHz 16dB 1.5W 6-SMD
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | MACP-011038 | 850-MACP-011038 | MACP-011038 |
| Product Name | RF Directional Coupler | 5MHZ 1.2GHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | 6-SMD | |
| Frequency Range | 5.00 to 1225.00 MHz | 5.00 to 1200.00 MHz | 5.00 to 1200.00 MHz |
| Power | 0.00 watts | 1.50 watts |