RF DIR COUPLER 800MHZ-1GHZ 4SMD Product overview: X3C09P2-30S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ, 1GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 800MHZ, 1GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C09P2-30S can be used for catalog matching and distributor lookup.
RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 30.2dB 225W 2520 (6450 Metric)
RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 30.2dB 225W 2520 (6450 Metric)
RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 30.2dB 225W 2520 (6450 Metric)
Tape and Reel version. The X3C09P2-30S is a low profile, high performance 30dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and LTE band applications. The X3C09P2-30S is designed particularly for power and frequency detection, as well as for VSWR monitoring, where tightly controlled coupling and low insertion loss is required. It can be used in high power applications up to 225 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates wich as FR4, G-10, RF-35, RO4003 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish. Tape and Reel version.
RF Directional Coupler AMPS, CDMA, WCDMA 800MHz ~ 1GHz 30.2dB 225W 2520 (6450 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X3C09P2-30S | 1173-1107-2-ND | X3C09P2-30S | X3C09P2-30S |
| Product Name | 800MHZ 1GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 2520 (6450 Metric) | 2520 (6450 Metric) | Surface Mount | |
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |
| Power | 225.00 watts | 225.00 watts | 225.00 watts |