Radiall RF Hybrid Coupler R431611201

Description
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz
Request a Quote Datasheet
Description
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R431611201 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R431611201
RF Hybrid Coupler R431611201
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz

SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431611201
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
RF Plugs & Jacks - 5-1634516-1 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details
Directional Couplers 181206 - 181206 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 12400.00 to 18000.00 MHz
Power 20.00 watts
View Details
3 to 6GHz – Dual Directional Coupler - UIYDDCP10025A - UIY Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details