5dB Directional Coupler. The X3C09P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS applications. The X3C09P1-05S is designed particularly for non-binary split and combine in high power amplifiers, e.g. used along with a 3dB to get a 3-way, plus other signal distribution applications where low insertion loss is required. It can be used in high power applications up to 70 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
RF DIR COUPLER 800MHZ-1GHZ SMD
RF Directional Coupler General Purpose 800MHz ~ 1GHz 5dB 70W 4-SMD, No Lead
RF DIR COUPLER 800MHZ-1GHZ SMD
RF Directional Coupler General Purpose 800MHz ~ 1GHz 5dB 70W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C09P1-05S | 1173-X3C09P1-05SDKR-ND | X3C09P1-05S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz | 800.00 to 1000.00 MHz |
| Power | 70.00 watts | 70.00 watts |