30W 6 - 18 GHz 3 dB Hybrid Coupler
RF Directional Coupler General Purpose 6GHz ~ 18GHz 3dB 30W Module, SMA Connectors
COUPLER: SMA 6-18GHZ 3DB
| Richardson RFPD | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | R433611000 | R433611000 | R433611000 |
| Product Name | RF Hybrid Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| Package Type | Connectorized | ||
| Frequency Range | 6000.00 to 18000.00 MHz | 6000.00 to 18000.00 MHz | 6000.00 to 18000.00 MHz |
| Power | 30.00 watts | 30.00 watts | |
| Insertion Loss | 0.60 dB | 0.60 dB |