Radiall RF Hybrid Coupler R431511005

Description
SMT Hybrid Coupler 1.7 - 1.8 GHz
Request a Quote Datasheet
Description
SMT Hybrid Coupler 1.7 - 1.8 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R431511005 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R431511005
RF Hybrid Coupler R431511005
SMT Hybrid Coupler 1.7 - 1.8 GHz

SMT Hybrid Coupler 1.7 - 1.8 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431511005
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 110046010K - 110046010K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 46000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC06153-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
9 to 10GHz – Waveguide Coupler - UIYWCP10056A - UIY Inc.
Specs
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
Coupling 6.00 to 50.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details