HYBRID,QUADRATURE Product overview: JH-136-PIN from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-JH-136-PIN can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 175MHz ~ 350MHz 4W FP-2
3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti
RF Directional Coupler General Purpose 175MHz ~ 350MHz 4W FP-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-JH-136-PIN | 1465-JH-136-PIN-ND | JH-136-PIN | JH-136-PIN |
| Product Name | Rf Directional Coupler | RF Directional Coupler | RF Hybrid Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | FP-2 | FP-2 | Surface Mount | |
| Frequency Range | 175.00 to 350.00 MHz | 175.00 to 350.00 MHz | 175.00 to 350.00 MHz | 175.00 to 350.00 MHz |