The MACP-011074 is a wire wound ferrite based 14 dB coupler on a compact surface mount package.
Ideally suited for CATV Broadband applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | MACP-011074 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 5.00 to 3250.00 MHz |
| Power | 1.00 watts |