Radiall RF Hybrid Coupler R431611002

Description
SMT Hybrid Coupler 2.0 - 2.5 GHz
Request a Quote Datasheet
Description
SMT Hybrid Coupler 2.0 - 2.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R431611002 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R431611002
RF Hybrid Coupler R431611002
SMT Hybrid Coupler 2.0 - 2.5 GHz

SMT Hybrid Coupler 2.0 - 2.5 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431611002
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55133150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
View Details
Directional Couplers 106026513 - 106026513 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 6000.00 to 26500.00 MHz
Power 20.00 watts
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details