RF DIR COUPLER 600MHZ-900MHZ SMD Product overview: X3C07P1-05S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MHZ, 900MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 600MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C07P1-05S can be used for catalog matching and distributor lookup.
5dB Directional Coupler. The X3C07P1-05S is a low profile, high performance 5dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for UMTS applications. The X3C07P1-05S is designed particularly for non-binary split and combine in high power amplifiers, e.g. used along with a 3dB to get a 3-way, plus other signal distribution applications where low insertion loss is required. It can be used in high power applications up to 70 Watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
RF DIR COUPLER 600MHZ-900MHZ SMD
RF Directional Coupler General Purpose 600MHz ~ 900MHz 5dB 70W 4-SMD, No Lead
RF DIR COUPLER 600MHZ-900MHZ SMD
RF Directional Coupler General Purpose 600MHz ~ 900MHz 5dB 70W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X3C07P1-05S | X3C07P1-05S | 1173-X3C07P1-05SDKR-ND | X3C07P1-05S |
| Product Name | SMD 600MHZ 900MHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz |
| Power | 70.00 watts | 70.00 watts | 70.00 watts |