MACOM RF Directional Coupler MACP-007727-CI07B0

Description
M/A-COM’s MACP-007727-CI07B0 is an 18dB broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally suited for high volume CATV/Broadband applications.
Request a Quote Datasheet
Description
M/A-COM’s MACP-007727-CI07B0 is an 18dB broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally suited for high volume CATV/Broadband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - MACP-007727-CI07B0 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
MACP-007727-CI07B0
RF Directional Coupler MACP-007727-CI07B0
M/A-COM’s MACP-007727-CI07B0 is an 18dB broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally suited for high volume CATV/Broadband applications.

M/A-COM’s MACP-007727-CI07B0 is an 18dB broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional matching in return loss. Ideally suited for high volume CATV/Broadband applications.

Supplier's Site Datasheet
RF Directional Coupler - 1465-1319-2-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
1465-1319-2-ND
RF Directional Coupler 1465-1319-2-ND
RF Directional Coupler 5MHz ~ 1.2GHz 18.7dB 250mW 6-SMD Module

RF Directional Coupler 5MHz ~ 1.2GHz 18.7dB 250mW 6-SMD Module

Buy Now Datasheet
5MHZ 1.2GHZ Rf Directional Coupler - 850-MACP-007727-CI07B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ 1.2GHZ Rf Directional Coupler
850-MACP-007727-CI07B0
5MHZ 1.2GHZ Rf Directional Coupler 850-MACP-007727-CI07B0
RF DIR COUPLER 5MHZ-1.2GHZ SM123 Product overview: MACP-007727-CI07B0 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-007727-CI07 B0 can be used for catalog matching and distributor lookup.

RF DIR COUPLER 5MHZ-1.2GHZ SM123 Product overview: MACP-007727-CI07B0 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ, 1.2GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 5MHZ, 1.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-007727-CI07B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Directional Coupler - MACP-007727-CI07B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
MACP-007727-CI07B0
RF Directional Coupler MACP-007727-CI07B0
RF Directional Coupler 5MHz ~ 1.2GHz 18.7dB 250mW 6-SMD Module

RF Directional Coupler 5MHz ~ 1.2GHz 18.7dB 250mW 6-SMD Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers RF Couplers
Product Number MACP-007727-CI07B0 1465-1319-2-ND 850-MACP-007727-CI07B0 MACP-007727-CI07B0
Product Name RF Directional Coupler RF Directional Coupler 5MHZ 1.2GHZ Rf Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional Uni-Directional
Package Type Surface Mount Surface Mount; 6-SMD Module 6-SMD Module
Frequency Range 5.00 to 1200.00 MHz 5.00 to 1200.00 MHz 5.00 to 1200.00 MHz 5.00 to 1200.00 MHz
Power 0.25 watts 0.25 watts 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

400 to 500MHz – Directional Coupler - UIYDCP12815A - UIY Inc.
Specs
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CWM-16M-10G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details