Radiall RF Directional Coupler R433823000

Description
Coupler: SMA 10-15 GHz 10 dB Flat Response
Request a Quote Datasheet
Description
Coupler: SMA 10-15 GHz 10 dB Flat Response
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433823000 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433823000
RF Directional Coupler R433823000
Coupler: SMA 10-15 GHz 10 dB Flat Response

Coupler: SMA 10-15 GHz 10 dB Flat Response

Supplier's Site Datasheet
RF Directional Coupler - R433823000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433823000
RF Directional Coupler R433823000
RF Directional Coupler General Purpose 10GHz ~ 15GHz 10 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 10GHz ~ 15GHz 10 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433823000
RF and Wireless - RF Directional Coupler R433823000
COUPLER: SMA 10-15GHZ 10DB FLAT

COUPLER: SMA 10-15GHZ 10DB FLAT

Supplier's Site

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433823000 R433823000 R433823000
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 10000.00 to 15000.00 MHz 10000.00 to 15000.00 MHz 10000.00 to 15000.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55143371 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
View Details
12 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-12-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
Dual Directional Couplers - NBDC-4000-6000-K4-40-NS - kTB Solutions
Specs
RF Coupler Type Dual Directional
Frequency Range 4000.00 to 6000.00 MHz
Power 400.00 watts
View Details
RF Directional Coupler - 1761-FPC08035-TDKR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 20000.00 to 40000.00 MHz
View Details