Radiall RF Directional Coupler R433514700

Description
20 dB 2 - 8 GHz Directional Coupler
Request a Quote Datasheet
Description
20 dB 2 - 8 GHz Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433514700 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433514700
RF Directional Coupler R433514700
20 dB 2 - 8 GHz Directional Coupler

20 dB 2 - 8 GHz Directional Coupler

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433514700
RF and Wireless - RF Directional Coupler R433514700
COUPLER: SMA 2-8GHZ 20DB (THICKN

COUPLER: SMA 2-8GHZ 20DB (THICKN

Supplier's Site
RF Directional Coupler - R433514700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433514700
RF Directional Coupler R433514700
RF Directional Coupler General Purpose 2GHz ~ 8GHz 20dB Module

RF Directional Coupler General Purpose 2GHz ~ 8GHz 20dB Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433514700 R433514700 R433514700
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 2000.00 to 8000.00 MHz 2000.00 to 8000.00 MHz 2000.00 to 8000.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CRZ-20B-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 10.00 to 1000.00 MHz
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
CE20-0240, Elite 2-40 GHz Directional Coupler - CE20-0240 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 2000.00 to 40000.00 MHz
View Details