Radiall RF Directional Coupler R433723700

Description
7 - 12.4 GHz 10 dB Directional Coupler
Request a Quote Datasheet
Description
7 - 12.4 GHz 10 dB Directional Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R433723700 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R433723700
RF Directional Coupler R433723700
7 - 12.4 GHz 10 dB Directional Coupler

7 - 12.4 GHz 10 dB Directional Coupler

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R433723700
RF and Wireless - RF Directional Coupler R433723700
COUPLER: SMA 7-12.4GHZ 10DB (THI

COUPLER: SMA 7-12.4GHZ 10DB (THI

Supplier's Site
RF Directional Coupler - R433723700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R433723700
RF Directional Coupler R433723700
RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 10 ± 1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 7GHz ~ 12.4GHz 10 ± 1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R433723700 R433723700 R433723700
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Package Type Connectorized
Frequency Range 7000.00 to 12400.00 MHz 7000.00 to 12400.00 MHz 7000.00 to 12400.00 MHz
Power 50.00 watts 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5585150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
View Details
6.6 dB SMT Directional Coupler, 20 - 1000 MHz, 75Ω - ADC-6-10-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
90 Degree Hybrid Couplers - NHC9-2400-2500-K5-N - kTB Solutions
Specs
Frequency Range 2400.00 to 2500.00 MHz
Power 500.00 watts
Insertion Loss 0.60 dB
View Details
High Frequency Directional Coupler - FPC06150 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers