IPP-8004 is a 200W SMD bi-directional coupler operating in the frequency range 1000 - 2000 MHz.
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | IPP-8004 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 1000.00 to 2000.00 MHz |
| Power | 200.00 watts |