Innovative Power Products, Inc. RF Directional Coupler IPP-8029RT

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - IPP-8029RT - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
IPP-8029RT
RF Directional Coupler IPP-8029RT
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-8029RT
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 800.00 to 2500.00 MHz
Power 150.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 101065013 - 101065013 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details
RF Directional Coupler - 1761-FPC07803-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 0.00 to 40000.00 MHz
View Details
2 to 8GHz –Directional Coupler - UIYDCP4315A - UIY Inc.
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
Coupling 6.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details