RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 60W 4-SMD, No Lead
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD
The X3C25P1-04S is a low profile, high performance 4dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DC, WCDMA, LTE and PCS applications. The X3C25P1-04S is designed particularly for non-binary split and combine in high power amplifiers, e.g. used along with a 3dB to get a 3-way, plus other signal distribution applications where low insertion loss is required. It can be used in high power applications up to 70 Watts.
Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4003 and polyimide.
RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 60W 4-SMD, No Lead
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X3C25P1-04STR-ND | X3C25P1-04S | X3C25P1-04S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz |
| Power | 60.00 watts | 60.00 watts |