RF DIR COUPLER 1GHZ-3GHZ SMD Product overview: X4C20F1-30S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1GHZ, 3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1GHZ, 3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X4C20F1-30S can be used for catalog matching and distributor lookup.
RF Directional Coupler DCS, LTE, PCS, WiMax 1GHz ~ 3GHz 30 ± 1.5dB 100W 4-SMD, No Lead
RF DIR COUPLER 1GHZ-3GHZ SMD
RF DIR COUPLER 1GHZ-3GHZ SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Directional Coupler DCS, LTE, PCS, WiMax 1GHz ~ 3GHz 30 ± 1.5dB 100W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X4C20F1-30S | 1173-X4C20F1-30STR-ND | X4C20F1-30S | X4C20F1-30S |
| Product Name | SMD 1GHZ 3GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 1000.00 to 3000.00 MHz | 1000.00 to 3000.00 MHz | 1400.00 to 2700.00 MHz | 1000.00 to 3000.00 MHz |
| Power | 100.00 watts | 100.00 watts | 100.00 watts |