SMT Directional Coupler 6 dB / 2.0 - 2.5 GHz
| Richardson RFPD | |
|---|---|
| Product Category | RF Couplers |
| Product Number | R431612002 |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Frequency Range | 2000.00 to 2500.00 MHz |
| Power | 60.00 watts |