The X3C07P1-04S is a low profile, high performance 4dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for DC, WCDMA, LTE and PCS applications. The X3C07P1-04S is designed particularly for non-binary split and combine in high power amplifiers, e.g. used along with a 3dB to get a 3-way, plus other signal distribution applications where low insertion loss is required. It can be used in high power applications up to 70 Watts.
RF DIR COUPLER 600MHZ-900MHZ SMD
RF DIR COUPLER 600MHZ-900MHZ SMD
RF Directional Coupler General Purpose 600MHz ~ 900MHz 70W 4-SMD, No Lead
RF Directional Coupler General Purpose 600MHz ~ 900MHz 70W 4-SMD, No Lead
RF DIR COUPLER 600MHZ-900MHZ SMD
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C07P1-04S | 1173-X3C07P1-04SCT-ND | X3C07P1-04S | X3C07P1-04S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | ||
| Frequency Range | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz | 600.00 to 900.00 MHz |
| Power | 70.00 watts | 70.00 watts | 70.00 watts |