Radiall RF Directional Coupler R431412005

Description
SMT Directional Coupler 6 dB / 1.7 - 2.0 GHz
Request a Quote Datasheet
Description
SMT Directional Coupler 6 dB / 1.7 - 2.0 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R431412005 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R431412005
RF Directional Coupler R431412005
SMT Directional Coupler 6 dB / 1.7 - 2.0 GHz

SMT Directional Coupler 6 dB / 1.7 - 2.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431412005
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 1700.00 to 2000.00 MHz
Power 60.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o5543150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 3157-ZGBDC6-372HP+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type N-Type In-Line Module
Frequency Range 380.00 to 3700.00 MHz
View Details
90 Degree Hybrid Couplers - NHC9-2000-8000-20-S - kTB Solutions
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 20.00 watts
Insertion Loss 0.80 dB
View Details
RF Directional Coupler - 1761-FPC06302-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details