Richardson RFPD Datasheets for RF Couplers

RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional.
RF Couplers: Learn more

Page: 1 2 3 4
Product Name Notes
3 dB Hybrids are ideal for dividing a signal into two signals of equal amplitude and a constant 90° or 180° phase differential and for Quadrature combining or performing summation/differenti...
90 Degree Hybrid 0.88–0.96 GHz
90 Degree Hybrid 1.71–1.88 GHz
90 Degree Hybrid 2.1–2.3 GHz
90 Degree Hybrid
Directional Coupler 1.42–1.66 GHz
Dual Directional Coupler, 2-30 MHz, 2500 Watt, 50 dB
Impedance Transforming 90 degree Coupler , 700-2700 MHz, 200W
Impedance Transforming 90 degree Coupler, 1000-2500 MHz, 300W
IPP-2029 is a 400W coupler operating in the frequency range 900 - 1300 MHz.
IPP-3037 is a 40 dB dual directional coupler operating in the frequency range 800 - 2500 MHz.
MACOM's ELDC-16 is a high performance 75 Ohm Coupler, in a SM-55 low cost, surface mount package. The ELDC-16 is designed for use in high volume CATV applications. Typical applications...
MACOM's EMDC-10-1 is a broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. Ideally suited for high...
MACOM's EMDC-16-1 is a broadband coupler in a low cost, surface mount package. It offers low loss, good isolation, good input/output matching and exceptional coupling repeatability. Ideally suited for high...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The CP0603Q5425EN High Directivity LGA Couplers are based on thin-film multilayer technology. The technology provides a miniature part with excellent high frequency performance and rugged construction for reliable automatic assembly.
The DC0405J5010AHF is a low cost, low profile sub-miniature high performance 10 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. The DC0405J5010AHF is...
The DC0710J5010AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC0710J5020AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC1417J5005AHF is a low cost, low profile sub-miniature high performance 5 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC1722J5010AHF is a low cost, low profile sub-miniature high performance 10 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC1722J5015AHF is a low cost, low profile sub-miniature high performance 15 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC1722J5020AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use surface mount package. It is designed for 1700 – 1900MHz...
The DC2327J5005AHF is a low cost, low profile sub-miniature high performance 5 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC2337J5010AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC2337J5020AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
The DC4759J5020AHF is a low cost, low profile sub-miniature high performance 20 dB directional coupler in an easy to use RoHS compliant, Halogen Free surface mount package. It is designed...
These broadband devices are 100% tested surface mount components requiring NO tuning. Available in tape and reel, allows high volume pick and place manufacturing. Also see MACOM's transformers and splitters...
Ultra Low Profile 0805 5 dB Directional Coupler. The DC4859J5005AHF is a low cost, low profile sub-miniature high performance 5 dB directional coupler in an easy to use RoHS compliant,...

<< Prev Next >>