Radiall RF Hybrid Coupler R432471000

Description
200W 1 - 2 GHz 3 dB Hybrid Coupler
Request a Quote Datasheet
Description
200W 1 - 2 GHz 3 dB Hybrid Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R432471000 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R432471000
RF Hybrid Coupler R432471000
200W 1 - 2 GHz 3 dB Hybrid Coupler

200W 1 - 2 GHz 3 dB Hybrid Coupler

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
R432471000
RF and Wireless - RF Directional Coupler R432471000
COUPLER: N 1-2GHZ 3DB

COUPLER: N 1-2GHZ 3DB

Supplier's Site
RF Directional Coupler - R432471000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
R432471000
RF Directional Coupler R432471000
RF Directional Coupler General Purpose 1GHz ~ 2GHz 3dB 200W Module

RF Directional Coupler General Purpose 1GHz ~ 2GHz 3dB 200W Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers RF Couplers
Product Number R432471000 R432471000 R432471000
Product Name RF Hybrid Coupler RF and Wireless - RF Directional Coupler RF Directional Coupler
Package Type Connectorized
Frequency Range 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz 1000.00 to 2000.00 MHz
Power 200.00 watts 200.00 watts
Insertion Loss 0.30 dB 0.30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - WMHPBDC-80-520M-6dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details