RF DIR COUPLER 2GHZ-2.3GHZ PICO
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 20dB 25W 4-SMD, No Lead
RF DIR COUPLER 2GHZ-2.3GHZ PICO
RF DIR COUPLER 2GHZ-2.3GHZ PICO Product overview: JP520S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHZ, 2.3GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 2GHZ, 2.3GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-JP520S can be used for catalog matching and distributor lookup.
The JP520S Pico Xinger is a low profile, miniature 20dB directional coupler in an easy to use surface mount package designed for UMTS and WCDMA applications. The JP520S is for power and frequency detection as well as power injection. The JP520S is an ideal solution for the ever-increasing demands of the wireless industry for smaller printed circuit boards and high performance. Parts have been subjected to rigorous qualification testing and units are 100% tested. They are manufactured using materials with X and Y thermal expansion coefficients compatible with common substrates.
RF Directional Coupler General Purpose 2GHz ~ 2.3GHz 20dB 25W 4-SMD, No Lead
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-JP520SCT-ND | 850-JP520S | JP520S | JP520S |
| Product Name | RF Directional Coupler | 2GHZ 2.3GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead | 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz | 2000.00 to 2300.00 MHz |
| Power | 25.00 watts | 25.00 watts | 25.00 watts |