RF Directional Coupler General Purpose 1.8GHz ~ 2.2GHz 5dB 25W 4-SMD, No Lead Exposed Pad
RF DIR COUPLER 1.8GHZ-2.2GHZ SMD
RF DIR COUPLER 1.8GHZ-2.2GHZ SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF DIR COUPLER 1.8GHZ-2.2GHZ SMD
RF Directional Coupler General Purpose 1.8GHz ~ 2.2GHz 5dB 25W 4-SMD, No Lead Exposed Pad
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1173-X3C20F1-05STR-ND | X3C20F1-05S | X3C20F1-05S | X3C20F1-05S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF and Wireless - RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead Exposed Pad | |||
| Frequency Range | 1800.00 to 2200.00 MHz | 1800.00 to 2200.00 MHz | 1800.00 to 2200.00 MHz |