Radiall RF Hybrid Coupler R431611203

Description
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz
Request a Quote Datasheet
Description
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Hybrid Coupler - R431611203 - Richardson RFPD
Downers Grove, IL, United States
RF Hybrid Coupler
R431611203
RF Hybrid Coupler R431611203
SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz

SMT Hybrid Coupler 3 dB / 1.9 - 2.2 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431611203
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o55224400 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
View Details
Directional Couplers - WMC-2-18-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 18000.00 MHz
View Details
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω - Z30-18-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Impedance 75 ohms
View Details