MACOM RF Directional Coupler MACPES0050

Description
MACOM's MACPES0050 is a high performance 75 Ohm Coupler, in a SM-55 low cost, surface mount package. Ideally suited for high volume CATV applications.
Request a Quote Datasheet
Description
MACOM's MACPES0050 is a high performance 75 Ohm Coupler, in a SM-55 low cost, surface mount package. Ideally suited for high volume CATV applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Directional Coupler
MACPES0050
RF Directional Coupler MACPES0050
MACOM's MACPES0050 is a high performance 75 Ohm Coupler, in a SM-55 low cost, surface mount package. Ideally suited for high volume CATV applications.

MACOM's MACPES0050 is a high performance 75 Ohm Coupler, in a SM-55 low cost, surface mount package. Ideally suited for high volume CATV applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number MACPES0050
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 5.00 to 1000.00 MHz
Power 0.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

136 to 174MHz – Directional Coupler - UIYDCP14337B - UIY Inc.
Specs
Frequency Range 136.00 to 174.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Coupler - 5o55143370 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
View Details
RF Directional Coupler - 3157-ZCDC10-06263-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 6000.00 to 26500.00 MHz
View Details