RF DIR COUPLER 2.3GHZ-2.7GHZ SMD Product overview: X3C25P1-02S from Anaren Wireless / TTM Technologies is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.3GHZ, 2.7GHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 2.3GHZ, 2.7GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-X3C25P1-02S can be used for catalog matching and distributor lookup.
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD
RF DIR COUPLER 2.3GHZ-2.7GHZ SMD
RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 70W 4-SMD, No Lead
The X3C25P1-02S is a low profile, high performance 2dB coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for Doherty applications. The X3C25P1-02S is designed particularly for Doherty amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 70 watts.
RF Directional Coupler General Purpose 2.3GHz ~ 2.7GHz 70W 4-SMD, No Lead
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-X3C25P1-02S | 1173-X3C25P1-02SCT-ND | X3C25P1-02S | X3C25P1-02S |
| Product Name | SMD 2.3GHZ 2.7GHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount | |
| Frequency Range | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz | 2300.00 to 2700.00 MHz |
| Power | 70.00 watts | 70.00 watts | 70.00 watts |