Radiall RF Directional Coupler R431612005

Description
SMT Directional Coupler 6 dB / 2.0 - 2.5 GHz
Request a Quote Datasheet
Description
SMT Directional Coupler 6 dB / 2.0 - 2.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R431612005 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R431612005
RF Directional Coupler R431612005
SMT Directional Coupler 6 dB / 2.0 - 2.5 GHz

SMT Directional Coupler 6 dB / 2.0 - 2.5 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431612005
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 2000.00 to 2500.00 MHz
Power 60.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
Directional Coupler - 5o55128150 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 500.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMC-2-8-30dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 2000.00 to 8000.00 MHz
View Details
13 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - TCD-13-4-75X+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers