The X3C09F1-20S is a low profile, high performance 20dB directional coupler in a new easy to use, manufacturing friendly surface mount package. It is designed for AMPS, GSM, WCDMA and LTE band applications. The X3C09F1-20S is designed particularly for balanced power and low noise amplifiers, plus signal distribution and other applications where low insertion loss and tight amplitude and phase balance is required. It can be used in high power applications up to 25 watts.
RF Directional Coupler General Purpose 700MHz ~ 1GHz 20dB 25W 4-SMD, No Lead
RF Directional Coupler General Purpose 700MHz ~ 1GHz 20dB 25W 4-SMD, No Lead
RF Directional Coupler General Purpose 700MHz ~ 1GHz 20dB 25W 4-SMD, No Lead
RF Directional Coupler General Purpose 700MHz ~ 1GHz 20dB 25W 4-SMD, No Lead
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | X3C09F1-20S | 1173-1181-2-ND | X3C09F1-20S |
| Product Name | RF Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Frequency Range | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz | 700.00 to 1000.00 MHz |
| Power | 25.00 watts | 25.00 watts |