RF Directional Coupler General Purpose 5MHz ~ 1GHz 14.3dB 250mW SM-55
COUPLER, 14 DB, 5-1000MHZ Product overview: MACP-008311-CE0370 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 1000MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-008311-CE03
The MACP-008311-CE0370 is a high performance 75 Ohm Coupler, in an SM-55 low cost, surface mount package. The ELDC-14 is designed for use in high volume CATV applications. Typical applications include Set-top Boxes, Network Interface Units, Cable Amplifiers and Headend equipment.
RF Directional Coupler General Purpose 5MHz ~ 1GHz 14.3dB 250mW SM-55
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-MACP-008311-CE0370CT-ND | 850-MACP-008311-CE0370 | MACP-008311-CE0370 | MACP-008311-CE0370 |
| Product Name | RF Directional Coupler | 1000MHZ Rf Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | SM-55 | SM-55 | Surface Mount | |
| Frequency Range | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz | 5.00 to 1000.00 MHz |
| Power | 0.25 watts | 0.25 watts | 0.25 watts |