RF Directional Coupler General Purpose 5MHz ~ 3.25GHz 14.5dB 500mW 5-SMD, No Lead
RF Directional Coupler General Purpose 5MHz ~ 3.25GHz 14.5dB 500mW 5-SMD, No Lead
RF Directional Coupler General Purpose 5MHz ~ 3.25GHz 14.5dB 500mW 5-SMD, No Lead
MACP-011031 is a wire wound ferrite based 14dB coupler in a low cost surface mount package. Ideally suited for CATV Broadband applications.
COUPLER 14DB, 75 OHMS, 3250MHZ Product overview: MACP-011031 from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3250MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 3250MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-MACP-011031 can be used for catalog matching and distributor lookup.
RF Directional Coupler General Purpose 5MHz ~ 3.25GHz 14.5dB 500mW 5-SMD, No Lead
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 1465-MACP-011031DKR-ND | MACP-011031 | 850-MACP-011031 | MACP-011031 |
| Product Name | RF Directional Coupler | RF Directional Coupler | 3250MHZ Rf Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount; 5-SMD, No Lead | Surface Mount | 5-SMD, No Lead | |
| Frequency Range | 5.00 to 3250.00 MHz | 5.00 to 3250.00 MHz | 5.00 to 3250.00 MHz | 5.00 to 3250.00 MHz |
| Power | 0.50 watts | 0.00 watts | 0.50 watts |