RF DIR COUPLER 40MHZ-80MHZ SF1 Product overview: JHS-115-PIN from MACOM Technology Solutions is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ, 80MHZ. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, 40MHZ, 80MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-JHS-115-PIN can be used for catalog matching and distributor lookup.
Ideally suited for Quadrature Combining or performing Summation/Differenti
RF Directional Coupler 40MHz ~ 80MHz 1W 4-SMD Module w/Heat Tab
RF Directional Coupler 40MHz ~ 80MHz 1W 4-SMD Module w/Heat Tab
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers | RF Couplers |
| Product Number | 850-JHS-115-PIN | JHS-115-PIN | 1465-1009-ND | JHS-115-PIN |
| Product Name | 40MHZ 80MHZ Rf Directional Coupler | RF Hybrid Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional | |
| Package Type | 4-SMD Module w/Heat Tab | Surface Mount | Surface Mount; 4-SMD Module w/Heat Tab | |
| Frequency Range | 40.00 to 80.00 MHz | 40.00 to 80.00 MHz | 40.00 to 80.00 MHz | 40.00 to 80.00 MHz |