Innovative Power Products, Inc. RF Hybrid Coupler IPP-7048

Description
IPP-7048 is a 200W SMD coupler operating in the frequency range 800 - 1600 MHz.
Request a Quote Datasheet
Description
IPP-7048 is a 200W SMD coupler operating in the frequency range 800 - 1600 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF Hybrid Coupler
IPP-7048
RF Hybrid Coupler IPP-7048
IPP-7048 is a 200W SMD coupler operating in the frequency range 800 - 1600 MHz.

IPP-7048 is a 200W SMD coupler operating in the frequency range 800 - 1600 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number IPP-7048
Product Name RF Hybrid Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers 102008006 - 102008006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
RF Directional Coupler - 1761-FPC09291-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 2000.00 to 18000.00 MHz
View Details
800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details